Win Source Part Number: 1355837-MCP6499T-E/S
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 2mA (x4 Channels)
Current - Output / Channel: 50 mA
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 30V/µs
Gain Bandwidth Product: 30 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.6 mV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OP AMP 4CH 14-SOIC
IC OP AMP 4CH 14-SOIC
IC OP AMP 4CH 14-SOIC
QUAD, 30MHZ OP AMP, E TEMP Product overview: MCP6499T-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 30MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6499T-E/SL can be used for catalog matching and distributor lookup.
QUAD, 30MHZ OP AMP, E TEMP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1355837-MCP6499T-E/SL | 150-MCP6499T-E/SLTR-ND | 2744660P | 687-MCP6499T-E/SL | MCP6499T-E/SL | MCP6499T-E/SL |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Op Amps | Quad 30MHZ Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | |||
| VOS | 1.6 millivolts | 1.6 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 30 MHz | 30 MHz | ||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | 30 V/µs |