IC OP AMP 4CH 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
QUAD, 30MHZ OP AMP, E TEMP
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6499-E/ST-ND | 2744658 | MCP6499-E/ST | MCP6499-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 2 milliamps | 2 milliamps | ||
| Slew Rate | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |