IC OP AMP 4CH 14-SOIC
QUAD, 30MHZ OP AMP, E TEMP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6499-E/SL-ND | MCP6499-E/SL | MCP6499-E/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||
| Source Current (IS) | 2 milliamps | 2 milliamps | |
| Slew Rate | 30 V/µs | 3.00E-5 V/µs | 30 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |