IC OP AMP 2CH 8-SOIC
IC OP AMP 2CH 8-SOIC
IC OP AMP 2CH 8-SOIC
DUAL, 30MHZ OP AMP, E TEMP
DUAL, 30MHZ OP AMP, E TEMP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6497T-E/SNTR-ND | MCP6497T-E/SN | MCP6497T-E/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||
| Source Current (IS) | 2 milliamps | ||
| Slew Rate | 40 V/µs | 40 V/µs | 4.00E-5 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount |