IC OP AMP 2CH 8-MSOP
DUAL, 30MHZ OP AMP, E TEMP
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6497-E/MS-ND | 2744653 | MCP6497-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||
| Source Current (IS) | 2 milliamps | ||
| Slew Rate | 40 V/µs | 4.00E-5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; MSOP | Surface Mount |