SINGLE, 30MHZ OP AMP, E TEMP Product overview: MCP6496T-E/LT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 30MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6496T-E/LT can be used for catalog matching and distributor lookup.
IC OP AMP 1CH SC-70-5
IC OP AMP 1CH SC-70-5
IC OP AMP 1CH SC-70-5
Win Source Part Number: 1355831-MCP6496T-E/L
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 2mA
Current - Output / Channel: 55 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 40V/µs
Gain Bandwidth Product: 30 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.6 mV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
SINGLE, 30MHZ OP AMP, E TEMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6496T-E/LT | 150-MCP6496T-E/LTTR-ND | 1355831-MCP6496T-E/LT | MCP6496T-E/LT |
| Product Name | 30MHZ Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | ||
| Slew Rate | 40 V/µs | 40 V/µs | 40 V/µs | 4.00E-5 V/µs |
| Bandwidth | 30 MHz | 30 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |