General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1075300-MCP6494T-E/S
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Operating Supply Current: 530μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 7.5MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6494T-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6494T-E/SL can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad 8MHz OP E temp
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6494T-E/SL-ND | 1075300-MCP6494T-E/SL | 687-MCP6494T-E/SL | MCP6494T-E/SL | MCP6494T-E/SL | MCP6494T-E/SL | MCP6494T-E/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6494T-E/SL | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.5300 milliamps | 0.5300 milliamps | 0.5300 milliamps | 0.5300 milliamps | |||
| Slew Rate | 6 V/µs | 6 V/µs | 6 V/µs | 6.00E-6 V/µs | 6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Tape & Reel (TR) | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |