Microchip Technology, Inc. 7.5 MHz, Low-Input Bias Current Op Amps MCP6494

Description
The Microchip’s MCP6491/2/4 family of operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 7.5 MHz (typical). These devices operate with a single-supply voltage as low as 2.0V, while only drawing 530 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current:150 pA (typical, TA = +125°C) Gain-Bandwidth Product: 7.5 MHz Low Quiescent Current: 530 µA/amplifier (typical) Low Input Offset Voltage: 1.5 mV (max.) Unity Gain Stable Rail to Rail Input and Output Small Packages: SOIC, TSSOP
Datasheet
Description
The Microchip’s MCP6491/2/4 family of operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 7.5 MHz (typical). These devices operate with a single-supply voltage as low as 2.0V, while only drawing 530 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current:150 pA (typical, TA = +125°C) Gain-Bandwidth Product: 7.5 MHz Low Quiescent Current: 530 µA/amplifier (typical) Low Input Offset Voltage: 1.5 mV (max.) Unity Gain Stable Rail to Rail Input and Output Small Packages: SOIC, TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 MHz, Low-Input Bias Current Op Amps - MCP6494 - Microchip Technology, Inc.
Chandler, AZ, United States
7.5 MHz, Low-Input Bias Current Op Amps
MCP6494
7.5 MHz, Low-Input Bias Current Op Amps MCP6494
The Microchip’s MCP6491/2/4 family of operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 7.5 MHz (typical). These devices operate with a single-supply voltage as low as 2.0V, while only drawing 530 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current:150 pA (typical, TA = +125°C) Gain-Bandwidth Product: 7.5 MHz Low Quiescent Current: 530 µA/amplifier (typical) Low Input Offset Voltage: 1.5 mV (max.) Unity Gain Stable Rail to Rail Input and Output Small Packages: SOIC, TSSOP

The Microchip’s MCP6491/2/4 family of operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 7.5 MHz (typical). These devices operate with a single-supply voltage as low as 2.0V, while only drawing 530 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C.

Additional Features

    • Low Input Bias Current:150 pA (typical, TA = +125°C)
    • Gain-Bandwidth Product: 7.5 MHz
    • Low Quiescent Current: 530 µA/amplifier (typical)
    • Low Input Offset Voltage: 1.5 mV (max.)
    • Unity Gain Stable
    • Rail to Rail Input and Output
    • Small Packages: SOIC, TSSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6494
Product Name 7.5 MHz, Low-Input Bias Current Op Amps
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906571 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
Analog - MTLM119QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9550403QHA - 907601-5962-9550403QHA - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 10-CFP
Operating Range Automotive
View Details
2 suppliers