IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6491T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6491T-E/OT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1075293-MCP6491T-E/O
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Operating Supply Current: 530μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 7.5MHz
Alternative Parts (Cross-Reference): LMP2231BMFE/NOPB; MCP6021T-I/OT; TSZ121IYLT;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Operational Amplifier, Single, 7.5 MHz, 1, 6 V/ s, 2.4V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 16bit deltasigma ADC dual channel 15sps
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6491T-E/OT | MCP6491T-E/OTDKR-ND | 1075293-MCP6491T-E/OT | 69W6603 | MCP6491T-E/OT | MCP6491T-E/OT | MCP6491T-E/OT | MCP6491T-E/OT | MCP6491T-E/OT |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6491T-E/OT | Operational Amplifier, Single, 7.5 Mhz, 1, 6 V/ S, 2.4V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 volts | 2.4 to 5.5 volts | 2.4 volts | 2.4 volts | |||||
| Quiescent Current (IQ) | 800 to ? microamps | ||||||||
| Slew Rate | 6 V/µs | 6 V/µs | 6 V/µs | 6 V/µs | 6.00E-6 V/µs | 6 V/µs | |||
| Bandwidth | 7.5 MHz | 7.5 MHz |