IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MCP6491T-E/LTY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6491T-E/LTY can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Microchip Technology
Win Source Part Number: 732528-MCP6491T-E/LT
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 530μA
Amplifier Type: General Purpose
Slew Rate: 6V/μs
Gain Bandwidth Product: 7.5MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: MCP6491
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.4V ~ 5.5V, ±1.2V ~ 2.75V
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Single 5 MHz OP E temp
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
OPAMP, 7.5MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 7.5MHZ RRO SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 687-MCP6491T-E/LTY | MCP6491T-E/LTYDKR-ND | 732528-MCP6491T-E/LTY | MCP6491T-E/LTY | MCP6491T-E/LTY | MCP6491T-E/LTY | MCP6491T-E/LTY | MCP6491T-E/LTY | 29AK0816 | 536-MCP6491T-E/LTY |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6491T-E/LTY | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 7.5Mhz, -40 To 125Deg C Rohs Compliant Microchip | IC OPAMP GP 7.5MHZ RRO SC70-5 |
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 volts | 2.4 volts | ||||||
| Quiescent Current (IQ) | 800 to ? microamps | |||||||||
| Slew Rate | 6 V/µs | 6 V/µs | 6 V/µs | 6 V/µs | 6.00E-6 V/µs | 6 V/µs | ||||
| Bandwidth | 7.5 MHz | 7.5 MHz |