Microchip Technology, Inc. 7.5 MHz, Low-Input Bias Current Op Amps MCP6491

Description
The Microchip’s MCP6491 operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 7.5 MHz (typical). These devices operate with a single-supply voltage as low as 2.4V, while only drawing 530 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6491 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current:150 pA (typical, TA = +125°C) Gain-Bandwidth Product: 7.5 MHz Low Quiescent Current: 530 µA/amplifier (typical) Low Input Offset Voltage: 1.5 mV (max.) Unity Gain Stable Rail to Rail Input and Output Small Packages: SOT23, SC70
Datasheet
Description
The Microchip’s MCP6491 operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 7.5 MHz (typical). These devices operate with a single-supply voltage as low as 2.4V, while only drawing 530 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6491 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current:150 pA (typical, TA = +125°C) Gain-Bandwidth Product: 7.5 MHz Low Quiescent Current: 530 µA/amplifier (typical) Low Input Offset Voltage: 1.5 mV (max.) Unity Gain Stable Rail to Rail Input and Output Small Packages: SOT23, SC70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 MHz, Low-Input Bias Current Op Amps - MCP6491 - Microchip Technology, Inc.
Chandler, AZ, United States
7.5 MHz, Low-Input Bias Current Op Amps
MCP6491
7.5 MHz, Low-Input Bias Current Op Amps MCP6491
The Microchip’s MCP6491 operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 7.5 MHz (typical). These devices operate with a single-supply voltage as low as 2.4V, while only drawing 530 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6491 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current:150 pA (typical, TA = +125°C) Gain-Bandwidth Product: 7.5 MHz Low Quiescent Current: 530 µA/amplifier (typical) Low Input Offset Voltage: 1.5 mV (max.) Unity Gain Stable Rail to Rail Input and Output Small Packages: SOT23, SC70

The Microchip’s MCP6491 operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 7.5 MHz (typical). These devices operate with a single-supply voltage as low as 2.4V, while only drawing 530 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6491 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C.

Additional Features

    • Low Input Bias Current:150 pA (typical, TA = +125°C)
    • Gain-Bandwidth Product: 7.5 MHz
    • Low Quiescent Current: 530 µA/amplifier (typical)
    • Low Input Offset Voltage: 1.5 mV (max.)
    • Unity Gain Stable
    • Rail to Rail Input and Output
    • Small Packages: SOT23, SC70
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6491
Product Name 7.5 MHz, Low-Input Bias Current Op Amps
Package Type ['SOT-23', 'SC70']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2484244P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details