The MCP6484T-E/SL is a quad operational amplifier designed for low-power applications. It features a low-input bias current of 150 pA (typical at 125°C) and operates with a single-supply voltage ranging from 2.2V to 5.5V. The device is unity gain stable with a gain bandwidth product of 4 MHz and a typical slew rate of 2.7 V/µs. It supports rail-to-rail input and output, making it suitable for a variety of signal conditioning applications, including photodiode amplifiers and battery-powered devices. The MCP6484T-E/SL is specified for an extended temperature range of -40°C to +125°C, ensuring reliability in demanding environments. The package type is a 14-lead SOIC, which is compact and suitable for space-constrained designs.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 5MHz OP E temp
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6484T-E/SL-ND | MCP6484T-E/SL | MCP6484T-E/SL | MCP6484T-E/SL | MCP6484T-E/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.2400 milliamps | 0.2400 milliamps | 0.2400 milliamps | ||
| Slew Rate | 2.7 V/µs | 2.7 V/µs | 2.70E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | -40degC ~ 125degC (TA) |