The Microchip MCP6484 is a quad operational amplifier designed for low-power applications. It features a gain bandwidth product of 4 MHz and a slew rate of 2.7 V/µs, making it suitable for a variety of signal conditioning tasks. The device operates with a single-supply voltage ranging from 2.2V to 5.5V and has a low quiescent current of 240 µA per amplifier. It supports rail-to-rail input and output, enhancing its versatility in different circuit configurations. The MCP6484 is characterized by a low-input bias current of 150 pA at 125°C and a low-input offset voltage of ±1.5 mV maximum. It is unity gain stable and exhibits no phase reversal, which is beneficial for precision applications. The operational amplifier is specified for an extended temperature range of -40°C to +125°C, making it suitable for harsh environments. The MCP6484 is packaged in a 14-pin SOIC format, facilitating easy integration into various designs.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 884278-MCP6484-E/SL
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP6484
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6484-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6484-E/SL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 5MHz OP E temp
OP AMP, QUAD, 5MHZ, 2.7V/US, 14 SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:2.7V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, QUAD, 4MHZ, 2.7V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:2.7V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6484-E/SL-ND | 884278-MCP6484-E/SL | 687-MCP6484-E/SL | MCP6484-E/SL | MCP6484-E/SL | MCP6484-E/SL | MCP6484-E/SL | 04X6432 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6484-E/SL | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, Quad, 5Mhz, 2.7V/us, 14 Soic; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.2400 milliamps | 0.2400 milliamps | 0.2400 milliamps | |||||
| Slew Rate | 2.7 V/µs | 2.7 V/µs | 2.7 V/µs | 2.70E-6 V/µs | 2.7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |