Microchip Technology, Inc. 4 MHz, Low-Input Bias Current Op Amps MCP6481

Description
The Microchip’s MCP6481 operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 4 MHz (typical). These devices operate with a single-supply voltage as low as 2.2V, while only drawing 240 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6481 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current 150 pA (typical, TA = +125°C) Low Quiescent Current 240 µA/amplifier (typical) Small Packages Singles in SC70 and SOT23
Datasheet
Description
The Microchip’s MCP6481 operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 4 MHz (typical). These devices operate with a single-supply voltage as low as 2.2V, while only drawing 240 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6481 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current 150 pA (typical, TA = +125°C) Low Quiescent Current 240 µA/amplifier (typical) Small Packages Singles in SC70 and SOT23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 MHz, Low-Input Bias Current Op Amps - MCP6481 - Microchip Technology, Inc.
Chandler, AZ, United States
4 MHz, Low-Input Bias Current Op Amps
MCP6481
4 MHz, Low-Input Bias Current Op Amps MCP6481
The Microchip’s MCP6481 operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 4 MHz (typical). These devices operate with a single-supply voltage as low as 2.2V, while only drawing 240 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6481 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current 150 pA (typical, TA = +125°C) Low Quiescent Current 240 µA/amplifier (typical) Small Packages Singles in SC70 and SOT23

The Microchip’s MCP6481 operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 4 MHz (typical). These devices operate with a single-supply voltage as low as 2.2V, while only drawing 240 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6481 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C.

Additional Features

    • Low Input Bias Current
      • 150 pA (typical, TA = +125°C)
    • Low Quiescent Current
      • 240 µA/amplifier (typical)
    • Small Packages
      • Singles in SC70 and SOT23
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6481
Product Name 4 MHz, Low-Input Bias Current Op Amps
Package Type ['SOT-23', 'SC70']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
TLC139 Quad, Micropower, LinCMOS(TM) Comparator - 5962-9555001NXD - Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type LCCC,SOIC,CDIP
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details