Microchip Technology, Inc. 3 MHz Op Amp with EMI Filtering MCP6477

Description
The MCP6476/6R/6U/7/9 series of operational amplifiers have low input bias current and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 3 MHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 140 µA/amplifier (typical) of quiescent current. All devices feature integrated EMI filtering and are fully specified over the extended temperature range from -40°C to +125°C. Additional Features Gain Bandwidth Product: 3 MHz (typical) Input Offset Voltage: 1.6 mV (maximum) Supply Voltage: 1.8V to 5.5V Supply Current: 140 µA (typical) Input Bias Current: 1 pA (typical) EMIRR at 1.8 GHz: 90 dB (typical) Phase Margin: 65° (typical) Rail-to-Rail Input/Output Temperature Range: -40°C to +125°C Duals available in SOIC and MSOP packages
Datasheet
Description
The MCP6476/6R/6U/7/9 series of operational amplifiers have low input bias current and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 3 MHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 140 µA/amplifier (typical) of quiescent current. All devices feature integrated EMI filtering and are fully specified over the extended temperature range from -40°C to +125°C. Additional Features Gain Bandwidth Product: 3 MHz (typical) Input Offset Voltage: 1.6 mV (maximum) Supply Voltage: 1.8V to 5.5V Supply Current: 140 µA (typical) Input Bias Current: 1 pA (typical) EMIRR at 1.8 GHz: 90 dB (typical) Phase Margin: 65° (typical) Rail-to-Rail Input/Output Temperature Range: -40°C to +125°C Duals available in SOIC and MSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 MHz Op Amp with EMI Filtering - MCP6477 - Microchip Technology, Inc.
Chandler, AZ, United States
3 MHz Op Amp with EMI Filtering
MCP6477
3 MHz Op Amp with EMI Filtering MCP6477
The MCP6476/6R/6U/7/9 series of operational amplifiers have low input bias current and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 3 MHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 140 µA/amplifier (typical) of quiescent current. All devices feature integrated EMI filtering and are fully specified over the extended temperature range from -40°C to +125°C. Additional Features Gain Bandwidth Product: 3 MHz (typical) Input Offset Voltage: 1.6 mV (maximum) Supply Voltage: 1.8V to 5.5V Supply Current: 140 µA (typical) Input Bias Current: 1 pA (typical) EMIRR at 1.8 GHz: 90 dB (typical) Phase Margin: 65° (typical) Rail-to-Rail Input/Output Temperature Range: -40°C to +125°C Duals available in SOIC and MSOP packages

The MCP6476/6R/6U/7/9 series of operational amplifiers have low input bias current and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 3 MHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 140 µA/amplifier (typical) of quiescent current. All devices feature integrated EMI filtering and are fully specified over the extended temperature range from -40°C to +125°C.

Additional Features

  • Gain Bandwidth Product: 3 MHz (typical)
  • Input Offset Voltage: 1.6 mV (maximum)
  • Supply Voltage: 1.8V to 5.5V
  • Supply Current: 140 µA (typical)
  • Input Bias Current: 1 pA (typical)
  • EMIRR at 1.8 GHz: 90 dB (typical)
  • Phase Margin: 65° (typical)
  • Rail-to-Rail Input/Output
  • Temperature Range: -40°C to +125°C
  • Duals available in SOIC and MSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6477
Product Name 3 MHz Op Amp with EMI Filtering
Package Type ['MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
PWM - 1896925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOP; QSOP; Qsop
View Details
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102M2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,SOIC
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details