Manufacturer: Microchip Technology
Win Source Part Number: 1321000-MCP6477-E/MS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 100
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.2V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.6 mV
Current - Supply: 140µA
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
HTSUS: 8542.33.0001
Other Part Number: 150-MCP6477-E/MS
Base Product Number: MCP6477
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: MCP6477-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6477-E/MS can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
OPAMP, 3MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:3.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1321000-MCP6477-E/MS | 150-MCP6477-E/MS-ND | 687-MCP6477-E/MS | MCP6477-E/MS | 82AH3600 | MCP6477-E/MS | MCP6477-E/MS | MCP6477-E/MS |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | ||||
| VOS | 1.6 millivolts | 1.6 millivolts | 1.6 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 3 MHz | 3 MHz | 3 MHz |