The MCP6476UT-E/OT is a single operational amplifier designed for low-power applications, operating with a supply voltage range of 1.8V to 5.5V and drawing a maximum quiescent current of 170 µA per amplifier. It features a low input offset voltage of ±1.6 mV and a gain bandwidth product of 3 MHz, making it suitable for various signal conditioning tasks. The amplifier supports rail-to-rail input and output, ensuring maximum output swing, and is unity gain stable. Enhanced electromagnetic interference (EMI) protection is provided with an EMIRR of 90 dB at 1.8 GHz, which is beneficial for applications sensitive to EMI. The device has a quick start-up time of 6 µs and operates over an extended temperature range of -40°C to +125°C. It is AEC Q100 qualified, indicating its suitability for automotive applications. The MCP6476UT-E/OT is available in a compact SOT-23 package, making it ideal for space-constrained designs.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OPAMP, 3MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:3.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6476UT-E/OTTR-ND | 62AJ7582 | MCP6476UT-E/OT | MCP6476UT-E/OT | MCP6476UT-E/OT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | ||
| Slew Rate | 3.2 V/µs | 3.2 V/µs | 3.20E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount |