The MCP6476T-E/OT is a single operational amplifier designed for low-power applications, featuring a supply voltage range of 1.8V to 5.5V and a maximum quiescent current of 170 µA per amplifier. It offers a low input offset voltage of ±1.6 mV and is stable at unity gain, making it suitable for various sensor conditioning and battery-powered systems. The amplifier has a gain bandwidth product of 3 MHz and provides rail-to-rail input and output, enhancing its versatility in different circuit configurations. This device is equipped with enhanced electromagnetic interference (EMI) protection, achieving an EMI rejection ratio of 90 dB at 1.8 GHz, which is beneficial for applications sensitive to external noise, such as automotive and communication systems. The MCP6476T-E/OT operates over an extended temperature range of -40°C to +125°C and is AEC Q100 qualified, indicating its reliability for automotive applications. It is available in a compact SOT-23 package, making it suitable for space-constrained designs.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OP AMP 1CH SOT-23-5
IC OP AMP 1CH SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OPAMP, 3MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:3.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6476T-E/OTTR-ND | MCP6476T-E/OT | 62AJ7580 | MCP6476T-E/OT | MCP6476T-E/OT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 3Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | ||
| Slew Rate | 3.2 V/µs | 3.20E-6 V/µs | 3.2 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 |