The MCP6476T-E/LT is a single operational amplifier designed for low-power applications, featuring a supply voltage range of 1.8V to 5.5V and a maximum quiescent current of 170 µA per amplifier. It offers a low input offset voltage of ±1.6 mV and is capable of rail-to-rail input and output operation, making it suitable for battery-powered and portable devices. The amplifier has a typical gain bandwidth product of 3 MHz and is unity gain stable, ensuring reliable performance in various configurations. Enhanced electromagnetic interference (EMI) protection is a key feature, with an electromagnetic interference rejection ratio (EMIRR) of 90 dB at 1.8 GHz, which is beneficial for applications sensitive to EMI. The MCP6476T-E/LT is also characterized by a quick start-up time of 6 µs and operates over an extended temperature range of -40°C to +125°C. It is AEC-Q100 qualified, making it suitable for automotive applications. The device is available in a compact 5-lead SC-70 package, facilitating integration into space-constrained designs.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OP AMP 1CH SC-70-5
IC OP AMP 1CH SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
OPAMP, 3MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:3.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 150-MCP6476T-E/LTTR-ND | MCP6476T-E/LT | MCP6476T-E/LT | MCP6476T-E/LT | 62AJ7579 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | ||
| Slew Rate | 3.2 V/µs | 3.20E-6 V/µs | 3.2 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |