Manufacturer: Microchip Technology
Win Source Part Number: 1075290-MCP6474T-E/S
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V, ±1 V to 2.75 V
Operating Supply Current: 100μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): LPV324PWR; TSV734IPT; MCP6474-E/ST; MCP6474T-E/ST;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 14TSSOP Product overview: MCP6474T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6474T-E/ST can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 2MHz OP E temp
IC CMOS 4 CIRCUIT 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1075290-MCP6474T-E/ST | 687-MCP6474T-E/ST | MCP6474T-E/ST-ND | MCP6474T-E/ST | MCP6474T-E/ST | MCP6474T-E/ST | MCP6474T-E/ST | MCP6474T-E/ST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6474T-E/ST | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 volts | 0.0015 volts | |||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||
| VOS | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 2 MHz | 2 MHz | 2 MHz |