Microchip Technology, Inc. 30 µA, High Precision Op Amps MCP6051

Description
The Microchip Technology Inc. MCP6051/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 385 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (30 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain Bandwidth Product of 385 kHz (typical) Low offset voltage (±150 µV, maximum) Unity gain stable Rail-to-Rail Input and Output AEC-Q100 Grade 1
Datasheet
Description
The Microchip Technology Inc. MCP6051/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 385 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (30 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain Bandwidth Product of 385 kHz (typical) Low offset voltage (±150 µV, maximum) Unity gain stable Rail-to-Rail Input and Output AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 µA, High Precision Op Amps - MCP6051 - Microchip Technology, Inc.
Chandler, AZ, United States
30 µA, High Precision Op Amps
MCP6051
30 µA, High Precision Op Amps MCP6051
The Microchip Technology Inc. MCP6051/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 385 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (30 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain Bandwidth Product of 385 kHz (typical) Low offset voltage (±150 µV, maximum) Unity gain stable Rail-to-Rail Input and Output AEC-Q100 Grade 1

The Microchip Technology Inc. MCP6051/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 385 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (30 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Gain Bandwidth Product of 385 kHz (typical)
    • Low offset voltage (±150 µV, maximum)
    • Unity gain stable
    • Rail-to-Rail Input and Output
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6051
Product Name 30 µA, High Precision Op Amps
Package Type ['TDFN', 'SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Instrumentation Amplifiers - 1901281P - RS Components, Ltd.
Specs
Device Type Instrumentation Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details