Microchip Technology, Inc. 600 nA, Rail-to-Rail Input/Output Op Amps MCP6044

Description
The MCP6044 quad operational amplifier (op amp) has a gain bandwidth product of 14 kHz with a low typical operating current of 600 nA and an offset voltage that is less than 3 mV. The MCP6044 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6044 operates with a single supply voltage that can be as low as 1.4V, while drawing less than 1.0 uA of quiescent current per amplifier. The MCP6044 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment and wearable products. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Rail-to-Rail Input/Output Gain Bandwidth Product: 14 kHz (typical) Wide Supply Voltage Range: 1.4V to 6.0V Unity Gain Stable Available in Single, Dual, and Quad Chip Select (CS) with MCP6043 Available in TSSOP and SOIC Packages
Datasheet
Description
The MCP6044 quad operational amplifier (op amp) has a gain bandwidth product of 14 kHz with a low typical operating current of 600 nA and an offset voltage that is less than 3 mV. The MCP6044 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6044 operates with a single supply voltage that can be as low as 1.4V, while drawing less than 1.0 uA of quiescent current per amplifier. The MCP6044 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment and wearable products. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Rail-to-Rail Input/Output Gain Bandwidth Product: 14 kHz (typical) Wide Supply Voltage Range: 1.4V to 6.0V Unity Gain Stable Available in Single, Dual, and Quad Chip Select (CS) with MCP6043 Available in TSSOP and SOIC Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 nA, Rail-to-Rail Input/Output Op Amps - MCP6044 - Microchip Technology, Inc.
Chandler, AZ, United States
600 nA, Rail-to-Rail Input/Output Op Amps
MCP6044
600 nA, Rail-to-Rail Input/Output Op Amps MCP6044
The MCP6044 quad operational amplifier (op amp) has a gain bandwidth product of 14 kHz with a low typical operating current of 600 nA and an offset voltage that is less than 3 mV. The MCP6044 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6044 operates with a single supply voltage that can be as low as 1.4V, while drawing less than 1.0 uA of quiescent current per amplifier. The MCP6044 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment and wearable products. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Rail-to-Rail Input/Output Gain Bandwidth Product: 14 kHz (typical) Wide Supply Voltage Range: 1.4V to 6.0V Unity Gain Stable Available in Single, Dual, and Quad Chip Select (CS) with MCP6043 Available in TSSOP and SOIC Packages

The MCP6044 quad operational amplifier (op amp) has a gain bandwidth product of 14 kHz with a low typical operating current of 600 nA and an offset voltage that is less than 3 mV. The MCP6044 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6044 operates with a single supply voltage that can be as low as 1.4V, while drawing less than 1.0 uA of quiescent current per amplifier. The MCP6044 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment and wearable products.

Additional Features

    • Low Quiescent Current: 600 nA/amplifier (typical)
    • Rail-to-Rail Input/Output
    • Gain Bandwidth Product: 14 kHz (typical)
    • Wide Supply Voltage Range: 1.4V to 6.0V
    • Unity Gain Stable
    • Available in Single, Dual, and Quad
    • Chip Select (CS) with MCP6043
    • Available in TSSOP and SOIC Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6044
Product Name 600 nA, Rail-to-Rail Input/Output Op Amps
Package Type ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Video Amplifiers ICs - 2448566 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23-6-1
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details