Microchip Technology, Inc. 600 nA, Rail-to-Rail Input/Output Op Amps MCP6042

Description
The MCP6042 dual operational amplifier (op amp) has a gain bandwidth product of 14 kHz with a low typical operating current of 600 nA and an offset voltage that is less than 3 mV. The MCP6042 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6042 operates with a single supply voltage that can be as low as 1.4V, while drawing less than 1.0 uA of quiescent current per amplifier. The MCP6042 is available in standard 8-lead PDIP, SOIC and MSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment and wearable products. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Rail-to-Rail Input/Output Gain Bandwidth Product: 14 kHz (typical) Wide Supply Voltage Range: 1.4V to 6.0V Unity Gain Stable Available in Single, Dual, and Quad Chip Select (CS) with MCP6043 Available in SOIC and MSOP packages
Datasheet
Description
The MCP6042 dual operational amplifier (op amp) has a gain bandwidth product of 14 kHz with a low typical operating current of 600 nA and an offset voltage that is less than 3 mV. The MCP6042 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6042 operates with a single supply voltage that can be as low as 1.4V, while drawing less than 1.0 uA of quiescent current per amplifier. The MCP6042 is available in standard 8-lead PDIP, SOIC and MSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment and wearable products. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Rail-to-Rail Input/Output Gain Bandwidth Product: 14 kHz (typical) Wide Supply Voltage Range: 1.4V to 6.0V Unity Gain Stable Available in Single, Dual, and Quad Chip Select (CS) with MCP6043 Available in SOIC and MSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 nA, Rail-to-Rail Input/Output Op Amps - MCP6042 - Microchip Technology, Inc.
Chandler, AZ, United States
600 nA, Rail-to-Rail Input/Output Op Amps
MCP6042
600 nA, Rail-to-Rail Input/Output Op Amps MCP6042
The MCP6042 dual operational amplifier (op amp) has a gain bandwidth product of 14 kHz with a low typical operating current of 600 nA and an offset voltage that is less than 3 mV. The MCP6042 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6042 operates with a single supply voltage that can be as low as 1.4V, while drawing less than 1.0 uA of quiescent current per amplifier. The MCP6042 is available in standard 8-lead PDIP, SOIC and MSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment and wearable products. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Rail-to-Rail Input/Output Gain Bandwidth Product: 14 kHz (typical) Wide Supply Voltage Range: 1.4V to 6.0V Unity Gain Stable Available in Single, Dual, and Quad Chip Select (CS) with MCP6043 Available in SOIC and MSOP packages

The MCP6042 dual operational amplifier (op amp) has a gain bandwidth product of 14 kHz with a low typical operating current of 600 nA and an offset voltage that is less than 3 mV. The MCP6042 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6042 operates with a single supply voltage that can be as low as 1.4V, while drawing less than 1.0 uA of quiescent current per amplifier. The MCP6042 is available in standard 8-lead PDIP, SOIC and MSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment and wearable products.

Additional Features

    • Low Quiescent Current: 600 nA/amplifier (typical)
    • Rail-to-Rail Input/Output
    • Gain Bandwidth Product: 14 kHz (typical)
    • Wide Supply Voltage Range: 1.4V to 6.0V
    • Unity Gain Stable
    • Available in Single, Dual, and Quad
    • Chip Select (CS) with MCP6043
    • Available in SOIC and MSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6042
Product Name 600 nA, Rail-to-Rail Input/Output Op Amps
Package Type ['DICE', 'WAFER', 'MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402MCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Analog - MTLT119AMD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details