Microchip Technology, Inc. 0.9 µA, High-Precision Op Amps MCP6034

Description
The MCP6034 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6034 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6034 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6034 is available in standard 14-lead SOIC and TSSOP packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage AEC-Q100 Grade 1
Datasheet
Description
The MCP6034 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6034 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6034 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6034 is available in standard 14-lead SOIC and TSSOP packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 µA, High-Precision Op Amps - MCP6034 - Microchip Technology, Inc.
Chandler, AZ, United States
0.9 µA, High-Precision Op Amps
MCP6034
0.9 µA, High-Precision Op Amps MCP6034
The MCP6034 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6034 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6034 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6034 is available in standard 14-lead SOIC and TSSOP packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage AEC-Q100 Grade 1

The MCP6034 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6034 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6034 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6034 is available in standard 14-lead SOIC and TSSOP packages. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Rail-to-Rail Input and Output
    • Unity gain stable
    • Low operating voltage
    • Low quiescent current
    • Low offset voltage
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6034
Product Name 0.9 µA, High-Precision Op Amps
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Instrumentation Amplifiers - 1897761 - RS Components, Ltd.
Specs
Device Type Instrumentation Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details