Microchip Technology, Inc. 0.9 µA, High-Precision Op Amps MCP6033

Description
The MCP6033 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6033 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6033 offers a single amplifier with a Chip Select pin for additional power savings. The MCP6033 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6033 is available in standard 8-lead SOIC and MSOP packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Chip Select pin Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage AEC-Q100 Grade 1
Datasheet
Description
The MCP6033 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6033 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6033 offers a single amplifier with a Chip Select pin for additional power savings. The MCP6033 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6033 is available in standard 8-lead SOIC and MSOP packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Chip Select pin Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 µA, High-Precision Op Amps - MCP6033 - Microchip Technology, Inc.
Chandler, AZ, United States
0.9 µA, High-Precision Op Amps
MCP6033
0.9 µA, High-Precision Op Amps MCP6033
The MCP6033 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6033 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6033 offers a single amplifier with a Chip Select pin for additional power savings. The MCP6033 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6033 is available in standard 8-lead SOIC and MSOP packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Chip Select pin Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage AEC-Q100 Grade 1

The MCP6033 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6033 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6033 offers a single amplifier with a Chip Select pin for additional power savings. The MCP6033 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6033 is available in standard 8-lead SOIC and MSOP packages. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Chip Select pin
    • Rail-to-Rail Input and Output
    • Unity gain stable
    • Low operating voltage
    • Low quiescent current
    • Low offset voltage
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6033
Product Name 0.9 µA, High-Precision Op Amps
Package Type ['MSOP', 'DFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1220671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; Sop
View Details
Analog - MTLT1028AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 54F521LMQB - Lingto Electronic Limited
Specs
Device Type Comparators
View Details