Microchip Technology, Inc. 0.9 µA, High-Precision Op Amps MCP6032

Description
The MCP6032 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6032 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6032 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6032 is available in standard 8-lead SOIC and MSOP packages. AEC-Q100 Grade 1 qualification is available for this device. Check out the MCP6031 PHOTODIODE PICTAIL PLUS demo board here! Additional Features Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage AEC-Q100 Grade 1
Datasheet
Description
The MCP6032 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6032 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6032 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6032 is available in standard 8-lead SOIC and MSOP packages. AEC-Q100 Grade 1 qualification is available for this device. Check out the MCP6031 PHOTODIODE PICTAIL PLUS demo board here! Additional Features Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 µA, High-Precision Op Amps - MCP6032 - Microchip Technology, Inc.
Chandler, AZ, United States
0.9 µA, High-Precision Op Amps
MCP6032
0.9 µA, High-Precision Op Amps MCP6032
The MCP6032 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6032 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6032 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6032 is available in standard 8-lead SOIC and MSOP packages. AEC-Q100 Grade 1 qualification is available for this device. Check out the MCP6031 PHOTODIODE PICTAIL PLUS demo board here! Additional Features Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage AEC-Q100 Grade 1

The MCP6032 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6032 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6032 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6032 is available in standard 8-lead SOIC and MSOP packages. AEC-Q100 Grade 1 qualification is available for this device.

Check out the MCP6031 PHOTODIODE PICTAIL PLUS demo board here!

Additional Features

    • Rail-to-Rail Input and Output
    • Unity gain stable
    • Low operating voltage
    • Low quiescent current
    • Low offset voltage
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6032
Product Name 0.9 µA, High-Precision Op Amps
Package Type ['MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906314P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VXA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,DIESALE
View Details
3 suppliers
Analog - MTLM111MD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
 - 54LS126A/BCA - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type DIP; CDIP; CDIP14
View Details