Microchip Technology, Inc. 0.9 µA, High-Precision Op Amps MCP6031

Description
The MCP6031 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6031 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6031 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6031 is available in standard 8-lead SOIC, MSOP, SOT-23 and 2x3 DFN packages. AEC-Q100 Grade 1 qualification is available for this device. Check out the MCP6031 PHOTODIODE PICTAIL PLUS demo board here! Additional Features Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage Wide Power Supply Voltage: 1.8V to 5.5V Gain Bandwidth Product: 10 kHz (typical) AEC-Q100 Grade 1
Datasheet
Description
The MCP6031 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6031 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6031 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6031 is available in standard 8-lead SOIC, MSOP, SOT-23 and 2x3 DFN packages. AEC-Q100 Grade 1 qualification is available for this device. Check out the MCP6031 PHOTODIODE PICTAIL PLUS demo board here! Additional Features Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage Wide Power Supply Voltage: 1.8V to 5.5V Gain Bandwidth Product: 10 kHz (typical) AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 µA, High-Precision Op Amps - MCP6031 - Microchip Technology, Inc.
Chandler, AZ, United States
0.9 µA, High-Precision Op Amps
MCP6031
0.9 µA, High-Precision Op Amps MCP6031
The MCP6031 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6031 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6031 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6031 is available in standard 8-lead SOIC, MSOP, SOT-23 and 2x3 DFN packages. AEC-Q100 Grade 1 qualification is available for this device. Check out the MCP6031 PHOTODIODE PICTAIL PLUS demo board here! Additional Features Rail-to-Rail Input and Output Unity gain stable Low operating voltage Low quiescent current Low offset voltage Wide Power Supply Voltage: 1.8V to 5.5V Gain Bandwidth Product: 10 kHz (typical) AEC-Q100 Grade 1

The MCP6031 operational amplifier (op amp) has a gain bandwidth of 10 kHz with a low typical operating current of 900 nA and an offset voltage that is less than 150 uV. The MCP6031 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail input and output swing. The MCP6031 operates with a single supply voltage that can be as low as 1.8V, while drawing less than 1 uA of quiescent current. The MCP6031 is available in standard 8-lead SOIC, MSOP, SOT-23 and 2x3 DFN packages. AEC-Q100 Grade 1 qualification is available for this device.

Check out the MCP6031 PHOTODIODE PICTAIL PLUS demo board here!

Additional Features

    • Rail-to-Rail Input and Output
    • Unity gain stable
    • Low operating voltage
    • Low quiescent current
    • Low offset voltage
    • Wide Power Supply Voltage: 1.8V to 5.5V
    • Gain Bandwidth Product: 10 kHz (typical)
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6031
Product Name 0.9 µA, High-Precision Op Amps
Package Type ['MSOP', 'DFN', 'SOIC', 'SOT-23', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1898738P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details