Microchip Technology, Inc. 2.7V to 6.0V Single Supply CMOS Op Amps MCP603

Description
MCP603 operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 230 uA and an offset voltage that is less than 2 mV. The MCP603 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP603 features a single amplifier with chip select and operates as low as 2.7V, while drawing less than 325 uA of quiescent current. The MCP603 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 230 µA/amplifier (typical) Low Input Offset Voltage: 2 mV (max.) Unity Gain Stable Rail to Rail Output Chip Select available on the MCP603 Extended Temperature Range
Datasheet
Description
MCP603 operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 230 uA and an offset voltage that is less than 2 mV. The MCP603 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP603 features a single amplifier with chip select and operates as low as 2.7V, while drawing less than 325 uA of quiescent current. The MCP603 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 230 µA/amplifier (typical) Low Input Offset Voltage: 2 mV (max.) Unity Gain Stable Rail to Rail Output Chip Select available on the MCP603 Extended Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V to 6.0V Single Supply CMOS Op Amps - MCP603 - Microchip Technology, Inc.
Chandler, AZ, United States
2.7V to 6.0V Single Supply CMOS Op Amps
MCP603
2.7V to 6.0V Single Supply CMOS Op Amps MCP603
MCP603 operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 230 uA and an offset voltage that is less than 2 mV. The MCP603 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP603 features a single amplifier with chip select and operates as low as 2.7V, while drawing less than 325 uA of quiescent current. The MCP603 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 230 µA/amplifier (typical) Low Input Offset Voltage: 2 mV (max.) Unity Gain Stable Rail to Rail Output Chip Select available on the MCP603 Extended Temperature Range

MCP603 operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 230 uA and an offset voltage that is less than 2 mV. The MCP603 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP603 features a single amplifier with chip select and operates as low as 2.7V, while drawing less than 325 uA of quiescent current. The MCP603 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications.

Additional Features

    • Low Input Bias Current:1 pA (typ.)
    • Gain-Bandwidth Product: 2.8 MHz
    • Low Quiescent Current: 230 µA/amplifier (typical)
    • Low Input Offset Voltage: 2 mV (max.)
    • Unity Gain Stable
    • Rail to Rail Output
    • Chip Select available on the MCP603
    • Extended Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP603
Product Name 2.7V to 6.0V Single Supply CMOS Op Amps
Package Type ['TSSOP', 'SOIC', 'SOT-23', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906362P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 74AC11521N - Lingto Electronic Limited
Specs
Device Type Comparators
View Details