Microchip Technology, Inc. Rail-to-Rail Input/Output, 10 MHz Op Amps MCP6024

Description
The MCP6024 quad operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6024 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6024 operates with a single supply voltage that can be as low as 2.5 V, while drawing less than 1.35 mA of quiescent current per amplifier. The MCP6024 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications.AEC-Q10 0 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Small 14-pin TSSOP Package AEC-Q100 Grade 1
Datasheet
Description
The MCP6024 quad operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6024 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6024 operates with a single supply voltage that can be as low as 2.5 V, while drawing less than 1.35 mA of quiescent current per amplifier. The MCP6024 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications.AEC-Q10 0 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Small 14-pin TSSOP Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rail-to-Rail Input/Output, 10 MHz Op Amps - MCP6024 - Microchip Technology, Inc.
Chandler, AZ, United States
Rail-to-Rail Input/Output, 10 MHz Op Amps
MCP6024
Rail-to-Rail Input/Output, 10 MHz Op Amps MCP6024
The MCP6024 quad operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6024 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6024 operates with a single supply voltage that can be as low as 2.5 V, while drawing less than 1.35 mA of quiescent current per amplifier. The MCP6024 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications.AEC-Q10 0 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Small 14-pin TSSOP Package AEC-Q100 Grade 1

The MCP6024 quad operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6024 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6024 operates with a single supply voltage that can be as low as 2.5 V, while drawing less than 1.35 mA of quiescent current per amplifier. The MCP6024 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications.AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Trimmed for Low Offset Voltage
    • 10MHz Gain Bandwidth Product
    • Rail-to-Rail Input/Output
    • Unity Gain Stable
    • Specified over the Extended Temperature Range
    • Small 14-pin TSSOP Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6024
Product Name Rail-to-Rail Input/Output, 10 MHz Op Amps
Package Type ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Op Amps - 2139140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SO
View Details
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details