Microchip Technology, Inc. Rail-to-Rail Input/Output, 10 MHz Op Amps MCP6023

Description
The MCP6023 operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6023 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6023 features a single amplifier with chip select and operates as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6023 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Chip Select Pin 1/2 Vcc Voltage Reference AEC-Q100 Grade 1
Datasheet
Description
The MCP6023 operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6023 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6023 features a single amplifier with chip select and operates as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6023 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Chip Select Pin 1/2 Vcc Voltage Reference AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rail-to-Rail Input/Output, 10 MHz Op Amps - MCP6023 - Microchip Technology, Inc.
Chandler, AZ, United States
Rail-to-Rail Input/Output, 10 MHz Op Amps
MCP6023
Rail-to-Rail Input/Output, 10 MHz Op Amps MCP6023
The MCP6023 operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6023 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6023 features a single amplifier with chip select and operates as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6023 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Chip Select Pin 1/2 Vcc Voltage Reference AEC-Q100 Grade 1

The MCP6023 operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6023 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6023 features a single amplifier with chip select and operates as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6023 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Trimmed for Low Offset Voltage
    • 10MHz Gain Bandwidth Product
    • Rail-to-Rail Input/Output
    • Unity Gain Stable
    • Specified over the Extended Temperature Range
    • Chip Select Pin
    • 1/2 Vcc Voltage Reference
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6023
Product Name Rail-to-Rail Input/Output, 10 MHz Op Amps
Package Type ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89801022A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details