Microchip Technology, Inc. Rail-to-Rail Input/Output, 10 MHz Op Amps MCP6021R

Description
The MCP6021R operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6021R uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6021R operates with a single supply voltage that can be as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6021R is available in a 5-pin SOT-23 package. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Small 5-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet
Description
The MCP6021R operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6021R uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6021R operates with a single supply voltage that can be as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6021R is available in a 5-pin SOT-23 package. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Small 5-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rail-to-Rail Input/Output, 10 MHz Op Amps - MCP6021R - Microchip Technology, Inc.
Chandler, AZ, United States
Rail-to-Rail Input/Output, 10 MHz Op Amps
MCP6021R
Rail-to-Rail Input/Output, 10 MHz Op Amps MCP6021R
The MCP6021R operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6021R uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6021R operates with a single supply voltage that can be as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6021R is available in a 5-pin SOT-23 package. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Small 5-pin SOT-23 Package AEC-Q100 Grade 1

The MCP6021R operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6021R uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6021R operates with a single supply voltage that can be as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6021R is available in a 5-pin SOT-23 package. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Trimmed for Low Offset Voltage
    • 10MHz Gain Bandwidth Product
    • Rail-to-Rail Input/Output
    • Unity Gain Stable
    • Specified over the Extended Temperature Range
    • Small 5-pin SOT-23 Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6021R
Product Name Rail-to-Rail Input/Output, 10 MHz Op Amps
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Comparators - 2413458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details