Microchip Technology, Inc. 2.7V to 6.0V Single Supply CMOS Op Amps MCP602

Description
The MCP602 dual operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 230 uA and an offset voltage that is less than 2 mV. The MCP602 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP602 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 325 uA of quiescent current per amplifier. The MCP602 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 230 µA/amplifier (typical) Low Input Offset Voltage: 2 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range
Datasheet
Description
The MCP602 dual operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 230 uA and an offset voltage that is less than 2 mV. The MCP602 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP602 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 325 uA of quiescent current per amplifier. The MCP602 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 230 µA/amplifier (typical) Low Input Offset Voltage: 2 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V to 6.0V Single Supply CMOS Op Amps - MCP602 - Microchip Technology, Inc.
Chandler, AZ, United States
2.7V to 6.0V Single Supply CMOS Op Amps
MCP602
2.7V to 6.0V Single Supply CMOS Op Amps MCP602
The MCP602 dual operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 230 uA and an offset voltage that is less than 2 mV. The MCP602 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP602 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 325 uA of quiescent current per amplifier. The MCP602 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 230 µA/amplifier (typical) Low Input Offset Voltage: 2 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range

The MCP602 dual operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 230 uA and an offset voltage that is less than 2 mV. The MCP602 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP602 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 325 uA of quiescent current per amplifier. The MCP602 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications.

Additional Features

    • Low Input Bias Current:1 pA (typ.)
    • Gain-Bandwidth Product: 2.8 MHz
    • Low Quiescent Current: 230 µA/amplifier (typical)
    • Low Input Offset Voltage: 2 mV (max.)
    • Unity Gain Stable
    • Rail to Rail Output
    • Extended Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP602
Product Name 2.7V to 6.0V Single Supply CMOS Op Amps
Package Type ['DICE', 'WAFER', 'TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2413465P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details