Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Packaging: Bulk
Part Status: Obsolete
Amplifier Type: Zero-Drift
Number of Circuits: 1
Output Type: Inverted
Slew Rate: 26 V/μs
Gain Bandwidth Product: 140MHz
Current - Input Bias: 60pA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Output Voltage Type | Inverted |