Microchip Technology, Inc. 1 MHz, Low-Power Op Amp MCP6004

Description
The MCP6004 is a quad general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6004 is available in 14-lead PDIP, SOIC and TSSOP packages. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 100 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering:14-lead PDIP, SOIC and TSSOP
Datasheet
Description
The MCP6004 is a quad general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6004 is available in 14-lead PDIP, SOIC and TSSOP packages. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 100 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering:14-lead PDIP, SOIC and TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz, Low-Power Op Amp - MCP6004 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, Low-Power Op Amp
MCP6004
1 MHz, Low-Power Op Amp MCP6004
The MCP6004 is a quad general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6004 is available in 14-lead PDIP, SOIC and TSSOP packages. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 100 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering:14-lead PDIP, SOIC and TSSOP

The MCP6004 is a quad general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6004 is available in 14-lead PDIP, SOIC and TSSOP packages.

Additional Features

    • Gain Bandwidth Product (GBWP): 1 MHz
    • Quiescent Current: 100 µA (typ.)
    • Supply voltage range: 1.8V to 6V
    • Rail to Rail Input and Output
    • Extended Temperature Range
    • Space Saving Package Offering:14-lead PDIP, SOIC and TSSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6004
Product Name 1 MHz, Low-Power Op Amp
Package Type ['DICE', 'WAFER', 'TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 1914838 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Microphone
Standards and Certifications RoHS
Package Type SC-70; Sc-70
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details