Microchip Technology, Inc. Connectors,Interconnects MCP6004-I/SLVAO

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Amplifier Type: Zero-Drift Number of Circuits: 1 Output Type: Open Collector Slew Rate: 26 V/μs Gain Bandwidth Product: 700 kHz Current - Input Bias: 60pA
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Amplifier Type: Zero-Drift Number of Circuits: 1 Output Type: Open Collector Slew Rate: 26 V/μs Gain Bandwidth Product: 700 kHz Current - Input Bias: 60pA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Amplifier Type: Zero-Drift Number of Circuits: 1 Output Type: Open Collector Slew Rate: 26 V/μs Gain Bandwidth Product: 700 kHz Current - Input Bias: 60pA

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Amplifier Type: Zero-Drift
Number of Circuits: 1
Output Type: Open Collector
Slew Rate: 26 V/μs
Gain Bandwidth Product: 700 kHz
Current - Input Bias: 60pA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Micro SIM Card Connector 8 Pin Flip Type Metal Body - ET-MI8PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details