Microchip Technology, Inc. 1 MHz, Low-Power Op Amp MCP6002

Description
The MCP6002 is a dual general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6002 is available in 8-lead PDIP, SOIC and MSOP packages. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 100 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering:8-lead PDIP, SOIC and MSOP
Datasheet
Description
The MCP6002 is a dual general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6002 is available in 8-lead PDIP, SOIC and MSOP packages. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 100 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering:8-lead PDIP, SOIC and MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz, Low-Power Op Amp - MCP6002 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, Low-Power Op Amp
MCP6002
1 MHz, Low-Power Op Amp MCP6002
The MCP6002 is a dual general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6002 is available in 8-lead PDIP, SOIC and MSOP packages. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 100 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering:8-lead PDIP, SOIC and MSOP

The MCP6002 is a dual general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6002 is available in 8-lead PDIP, SOIC and MSOP packages.

Additional Features

    • Gain Bandwidth Product (GBWP): 1 MHz
    • Quiescent Current: 100 µA (typ.)
    • Supply voltage range: 1.8V to 6V
    • Rail to Rail Input and Output
    • Extended Temperature Range
    • Space Saving Package Offering:8-lead PDIP, SOIC and MSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6002
Product Name 1 MHz, Low-Power Op Amp
Package Type ['WAFER', 'MSOP', 'DFN', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1915157P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type μMAX
View Details
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
3 suppliers
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details