Microchip Technology, Inc. 1 MHz, Low-Power Op Amp MCP6001

Description
The MCP6001 is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6001 is available in SC-70 and SOT-23 packages. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 100 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: SC70, SOT23
Datasheet
Description
The MCP6001 is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6001 is available in SC-70 and SOT-23 packages. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 100 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: SC70, SOT23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz, Low-Power Op Amp - MCP6001 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, Low-Power Op Amp
MCP6001
1 MHz, Low-Power Op Amp MCP6001
The MCP6001 is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6001 is available in SC-70 and SOT-23 packages. Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 100 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: SC70, SOT23

The MCP6001 is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 100 microamperes. The MCP6001 is available in SC-70 and SOT-23 packages.

Additional Features

    • Gain Bandwidth Product (GBWP): 1 MHz
    • Quiescent Current: 100 µA (typ.)
    • Supply voltage range: 1.8V to 6V
    • Rail to Rail Input and Output
    • Extended Temperature Range
    • Space Saving Package Offering: SC70, SOT23
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6001
Product Name 1 MHz, Low-Power Op Amp
Package Type ['DICE', 'WAFER', 'SC70', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412906P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type DMP
View Details
Analog - MTLT1022AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-90604052A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details