Win Source Part Number: 1342790-MCP4XXXDM-DB
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Data Acquisition
Package: Bulk
Standard Package: 1
Function: Digital Potentiometer
Supplied Contents: Board(s)
Primary Attributes: 2 Dual Pots and 1 Single Pot, 10kOhm, Non Volatile
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: MCP42010-103, MCP4021-103
Secondary Attributes: 2.7V ~ 5.5V Supply
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: MCP4
MCP42010-103, MCP4021-103 Digital Potentiometer Data Acquisition Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DAUGHTER BOARD KIT, DIGIPOT; Silicon Manufacturer:Microch
BOARD DAUGHTER DIGIPOT MCP4XXX
| Win Source Electronics | DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1342790-MCP4XXXDM-DB | MCP4XXXDM-DB-ND | MCP4XXXDM-DB | 17M0647 | MCP4XXXDM-DB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Linear ICs - Evaluation Board | Daughter Board Kit, Digipot; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |