Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4921T-E/MS

Description
IC DAC 12BIT V-OUT 8MSOP
Datasheet
Description
IC DAC 12BIT V-OUT 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4921T-E/MS - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4921T-E/MS
Digital to Analog Converters (DAC) MCP4921T-E/MS
IC DAC 12BIT V-OUT 8MSOP

IC DAC 12BIT V-OUT 8MSOP

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit; Resolution (Bits) Microchip - 28X3682 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit; Resolution (Bits) Microchip
28X3682
Digital To Analog Converter Dac, 12 Bit; Resolution (Bits) Microchip 28X3682
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

Supplier's Site
Digital To Analog Converter Dac, 12 Bit; Resolution (Bits) Microchip - 08J8745 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit; Resolution (Bits) Microchip
08J8745
Digital To Analog Converter Dac, 12 Bit; Resolution (Bits) Microchip 08J8745
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4921T-E/MS 28X3682
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 12 Bit; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 7966991 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Current
Agency Approval DNV GL, EU RO marine, Zone, EAC, FM, ATEX, IECEx, UL, Zone 2
Inputs Current
View Details