10 Bit Digital to Analog Converter 2 14-SOIC
Dual 10-bit DAC with SPI interace
IC DAC 10BIT V-OUT 14SOIC Product overview: MCP4912-E/SL from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4912-E/SL can be used for catalog matching and distributor lookup.
IC DAC 10BIT V-OUT 14SOIC
IC DAC 10BIT V-OUT 14SOIC
10 Bit Digital to Analog Converter 2 14-SOIC
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP4912-E/SL-ND | 649585 | 701-MCP4912-E/SL | MCP4912-E/SL | MCP4912-E/SL | MCP4912-E/SL |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analogue Converters | 10BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | MSOP | Tube | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 10 bits | 10 bits | 10 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |