DAC 1-CH Resistor-String 10-bit Automotive AEC-Q100 8-Pin MSOP Tube Product overview: MCP4911-E/MS from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, MSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MCP4911-E/MS can be used for catalog matching and distributor lookup.
Single 10-bit DAC with SPI interface
10 Bit Digital to Analog Converter 1 8-MSOP
Win Source Part Number: 1366545-MCP4911-E/MS
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: MCP4911
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Number of D/A Converters: 1
Settling Time: 4.5µs (Typ)
Differential Output: No
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
INL/DNL (LSB): ±1, ±0.2
IC DAC 10BIT V-OUT 8MSOP
IC DAC 10BIT V-OUT 8MSOP
10 Bit Digital to Analog Converter 1 8-MSOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 768-MCP4911-E/MS | 649555 | MCP4911-E/MS-ND | 1366545-MCP4911-E/MS | MCP4911-E/MS | MCP4911-E/MS | MCP4911-E/MS |
| Product Name | Automotive MSOP Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | 3-Wire, Microwire, SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | Tube | MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |||
| Pins | 8 | 8 | |||||
| Resolution | 10 bits | 10 bits | 10 bits |