Manufacturer: Microchip Technology
Win Source Part Number: 1322849-MCP4902-E/P
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.5µs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.2
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4902EP
Base Product Number: MCP4902
RoHS Status: ROHS3 Compliant
8 Bit Digital to Analog Converter 2 14-PDIP
IC DAC 8BIT V-OUT 14DIP Product overview: MCP4902-E/P from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4902-E/P can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 2 14-PDIP
IC DAC 8BIT V-OUT 14DIP
IC DAC 8BIT V-OUT 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1322849-MCP4902-E/P | MCP4902-E/P-ND | 701-MCP4902-E/P | MCP4902-E/P | MCP4902-E/P | MCP4902-E/P |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | DIP; 14-DIP (0.300", 7.62mm) | DIP; PDIP; "14-DIP (0.300"", 7.62mm)" | Tube | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube; Tube | Tube | Tube | Tube; Tube | Tube; Tube | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Settling Time | 4.5 µs | 4.5 µs | 4.5 µs |