IC DAC 8BIT V-OUT 8SOIC Product overview: MCP4901T-E/SN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4901T-E/SN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1078202-MCP4901T-E/S
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.2
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP4802-E/SN; MCP4801-E/SN; MCP4811T-E/SN; DAC081C081CISD/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP4901
8 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 8BIT V-OUT 8SOIC
IC DAC 8BIT V-OUT 8SOIC
8 Bit Digital to Analog Converter 1 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4901T-E/SN | 1078202-MCP4901T-E/SN | MCP4901T-E/SN-ND | MCP4901T-E/SN | MCP4901T-E/SN | MCP4901T-E/SN |
| Product Name | 8-bit 8BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tape & Reel (TR) | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 8 | |||||
| Resolution | 8 bits | 8 bits | 8 bits |