Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package: Tube
Output Type: Voltage - Buffered
Number of Bits: 8
Settling Time: 4.5µs (Typ)
Differential Output: No
Data Interface: SPI
Reference Type: External
IC DAC 8BIT V-OUT 8DFN Product overview: MCP4901-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4901-E/MC can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 8-DFN (2x3)
IC DAC 8BIT V-OUT 8DFN
IC DAC 8BIT V-OUT 8DFN
8 Bit Digital to Analog Converter 1 8-DFN (2x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4901-E/MC | MCP4901-E/MC-ND | MCP4901-E/MC | MCP4901-E/MC | MCP4901-E/MC | |
| Product Name | Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Settling Time | 4.5 µs | 4.5 µs | 4.5 µs | |||
| Package Type | Tube | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | ||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||
| Pins | 8 | 8 |