The MCP48FVB28-E/MQ is a 12-bit volatile Digital-to-Analog Converter (DAC) with octal channel configuration, designed for applications requiring precise voltage output. It operates within a voltage range of 2.7V to 5.5V, with a typical settling time of 7.8 µs. The device features a rail-to-rail output and offers multiple voltage reference options, including an internal band gap reference of 1.22V, external reference, or the device's V_{DD}. The MCP48FVB28-E/MQ supports an SPI interface with write speeds up to 20 MHz and read speeds of 10 MHz, making it suitable for high-speed data acquisition systems. It includes power-down modes to minimize power consumption, with typical values of less than 2.6 mA during normal operation and 680 nA in power-down mode. The device is packaged in a 20-lead VQFN format and is rated for an extended temperature range of -40°C to +125°C, making it suitable for various industrial applications.
12 Bit Digital to Analog Converter 4 20-VQFN (5x5)
IC DAC 12BIT V-OUT 20VQFN
12 Bit Digital to Analog Converter 8 20-VQFN (5x5)
OCTAL CHANNEL, 12-BIT, VOLATILE,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP48FVB28-E/MQ-ND | MCP48FVB28-E/MQ | MCP48FVB28-E/MQ | MCP48FVB28-E/MQ |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 20 | |||
| Resolution | 12 bits | 12 bits |