Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Product Status: Active
Settling Time: 7.8µs (Typ)
Output Type: Voltage - Buffered
Differential Output: No
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
IC DAC 12BIT V-OUT 10MSOP Product overview: MCP48FVB21T-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP48FVB21T-E/UN
12 Bit Digital to Analog Converter 1 10-MSOP
IC DAC 12BIT V-OUT 10MSOP
IC DAC 12BIT V-OUT 10MSOP
12 Bit Digital to Analog Converter 1 10-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP48FVB21T-E/UN | MCP48FVB21T-E/UN-ND | MCP48FVB21T-E/UN | MCP48FVB21T-E/UN | MCP48FVB21T-E/UN | |
| Product Name | Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Settling Time | 7.8 µs | 7.8 µs | 7.8 µs | |||
| Package Type | Tape & Reel (TR) | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 10 |