IC DAC 8BIT V-OUT 10MSOP Product overview: MCP48FVB02-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP48FVB02-E/UN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355917-MCP48FVB02-E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Base Product Number: MCP48FVB02
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 8
Number of D/A Converters: 2
Settling Time: 7.8µs (Typ)
Differential Output: No
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
INL/DNL (LSB): ±0.1, ±0.0125
DAC 8-bit 2-Ch SPI MSOP-10
DAC 8-bit 2-Ch SPI MSOP-10
DAC 8-bit 2-Ch SPI MSOP-10
8 Bit Digital to Analog Converter 2 10-MSOP
8 Bit Digital to Analog Converter 2 10-MSOP
IC DAC 8BIT V-OUT 10MSOP
IC DAC 8BIT V-OUT 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP48FVB02-E/UN | 1355917-MCP48FVB02-E/UN | 9163674 | 9163674P | MCP48FVB02-E/UN-ND | MCP48FVB02-E/UN | MCP48FVB02-E/UN | MCP48FVB02-E/UN |
| Product Name | 8-bit 8BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI | Serial; SPI; Serial (spi) | SPI; SPI | SPI; SPI | |||
| Package Type | Tube | Msop | MSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||||
| Pins | 10 | 10 | 10 | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits |