Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48FVB01-E/UN

Description
8 Bit Digital to Analog Converter 1 10-MSOP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 1 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP48FVB01-E/UN-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP48FVB01-E/UN-ND
Digital to Analog Converters (DAC) MCP48FVB01-E/UN-ND
8 Bit Digital to Analog Converter 1 10-MSOP

8 Bit Digital to Analog Converter 1 10-MSOP

Buy Now Datasheet
8-bit 8BIT Digital-to-Analog Converter IC - 701-MCP48FVB01-E/UN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-MCP48FVB01-E/UN
8-bit 8BIT Digital-to-Analog Converter IC 701-MCP48FVB01-E/UN
IC DAC 8BIT V-OUT 10MSOP Product overview: MCP48FVB01-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP48FVB01-E/UN can be used for catalog matching and distributor lookup.

IC DAC 8BIT V-OUT 10MSOP Product overview: MCP48FVB01-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP48FVB01-E/UN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP48FVB01-E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP48FVB01-E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP48FVB01-E/UN
IC DAC 8BIT V-OUT 10MSOP

IC DAC 8BIT V-OUT 10MSOP

Supplier's Site
Digital to Analog Converters (DAC) - MCP48FVB01-E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP48FVB01-E/UN
Digital to Analog Converters (DAC) MCP48FVB01-E/UN
8 Bit Digital to Analog Converter 1 10-MSOP

8 Bit Digital to Analog Converter 1 10-MSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - MCP48FVB01-E/UN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP48FVB01-E/UN
Data Acquisition - Digital to Analog Converters (DAC) MCP48FVB01-E/UN
IC DAC 8BIT V-OUT 10MSOP

IC DAC 8BIT V-OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number MCP48FVB01-E/UN-ND 701-MCP48FVB01-E/UN MCP48FVB01-E/UN MCP48FVB01-E/UN MCP48FVB01-E/UN
Product Name Digital to Analog Converters (DAC) 8-bit 8BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Tube 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tube Tube Tube; Tube Tube; Tube
Resolution 8 bits 8 bits 8 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904640 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
32-bit, 768 kHz Sampling Stereo Audio D/A Converter - BD34352EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details