Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48FEB24-20E/ST

Description
12 Bit Digital to Analog Converter 4 20-TSSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 150-MCP48FEB24-20E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP48FEB24-20E/ST-ND
Digital to Analog Converters (DAC) 150-MCP48FEB24-20E/ST-ND
12 Bit Digital to Analog Converter 4 20-TSSOP

12 Bit Digital to Analog Converter 4 20-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP48FEB24-20E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP48FEB24-20E/ST
Digital to Analog Converters (DAC) MCP48FEB24-20E/ST
12 Bit Digital to Analog Converter 4 20-TSSOP

12 Bit Digital to Analog Converter 4 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - MCP48FEB24-20E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP48FEB24-20E/ST
Data Acquisition - Digital to Analog Converters (DAC) MCP48FEB24-20E/ST
QUAD CHANNEL, 12-BIT, EEPROM, SP

QUAD CHANNEL, 12-BIT, EEPROM, SP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP48FEB24-20E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP48FEB24-20E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP48FEB24-20E/ST
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 150-MCP48FEB24-20E/ST-ND MCP48FEB24-20E/ST MCP48FEB24-20E/ST MCP48FEB24-20E/ST
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5238418 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type Msop
Features Single-Supply
View Details
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
10-Bit, 125/60MSPS, High Speed D/A Converter - HI5760IAZ-T - Renesas Electronics Corporation
Specs
Package Type SOIC; TSSOP
Resolution 10 bits
DNL 0.5000 LSB
View Details
5 suppliers