Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48CVD22T-E/MF

Description
IC DAC 12BIT 10-DFN
Request a Quote
Description
IC DAC 12BIT 10-DFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP48CVD22T-E/MF is a 12-bit Digital-to-Analog Converter (DAC) from Quarktwin Technology Ltd. It features a buffered voltage output and supports both volatile and nonvolatile memory options, allowing for up to 32 programmable memory locations. The device operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. It offers multiple output voltage resolutions, including 8-bit, 10-bit, and 12-bit configurations, providing flexibility for various applications. The DAC includes an SPI interface with a write speed of up to 50 MHz and a read speed of 25 MHz, facilitating efficient communication with microcontrollers. It also supports different voltage reference sources, including the device's VDD, an external reference, or an internal bandgap voltage of 1.214V. The MCP48CVD22T-E/MF is designed for applications such as sensor calibration, low-power portable instrumentation, and data acquisition systems. Its extended temperature range of -40°C to +125°C makes it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The MCP48CVD22T-E/MF is a 12-bit Digital-to-Analog Converter (DAC) from Quarktwin Technology Ltd. It features a buffered voltage output and supports both volatile and nonvolatile memory options, allowing for up to 32 programmable memory locations. The device operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. It offers multiple output voltage resolutions, including 8-bit, 10-bit, and 12-bit configurations, providing flexibility for various applications. The DAC includes an SPI interface with a write speed of up to 50 MHz and a read speed of 25 MHz, facilitating efficient communication with microcontrollers. It also supports different voltage reference sources, including the device's VDD, an external reference, or an internal bandgap voltage of 1.214V. The MCP48CVD22T-E/MF is designed for applications such as sensor calibration, low-power portable instrumentation, and data acquisition systems. Its extended temperature range of -40°C to +125°C makes it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 150-MCP48CVD22T-E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP48CVD22T-E/MFTR-ND
Digital to Analog Converters (DAC) 150-MCP48CVD22T-E/MFTR-ND
IC DAC 12BIT 10-DFN

IC DAC 12BIT 10-DFN

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP48CVD22T-E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP48CVD22T-E/MF
Digital to Analog Converters (DAC) MCP48CVD22T-E/MF
12 Bit Digital to Analog Converter 2 10-DFN (3x3)

12 Bit Digital to Analog Converter 2 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP48CVD22T-E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP48CVD22T-E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP48CVD22T-E/MF
DAC- SPI, DUAL CHANNEL, 12-BIT

DAC- SPI, DUAL CHANNEL, 12-BIT

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 150-MCP48CVD22T-E/MFTR-ND MCP48CVD22T-E/MF MCP48CVD22T-E/MF
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Pins 10
Resolution 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904647 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type μmax
Features Single-Supply
View Details
DAC5675A-SP Class V, 14 Bit, 400 MSPS Digital-to-Analog Converter - 5962-0720401VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details